The BQ24400D is a programmable monolithic integrated circuit designed for fast-charge management of nickel cadmium (NiCd) and nickel metal-hydride (NiMH) batteries in both single and multi-cell configurations. It features a high-frequency switching controller that enables efficient charger designs. The device includes multiple charge termination criteria such as peak voltage detection, maximum temperature, and maximum charge time, ensuring safe and effective charging. Additionally, the BQ24400D supports pre-charge qualification to detect shorted, damaged, or overheated cells, and offers a programmable trickle-charge mode for conditioning deeply discharged batteries. It also includes a sleep mode for low power consumption and built-in detection for battery removal and insertion. The device is available in an 8-SOIC package and operates within a temperature range of -20°C to 70°C. This product is suitable for applications requiring reliable battery management in various electronic devices.
Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
Swithcing Batt Charger, BQ24400D
Swithcing Batt Charger, BQ24400D
Swithcing Batt Charger, BQ24400D
IC BATT CHG MULTI-CHEM 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1154187-BQ24400D
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer, Voltage
Family Name: bq24400
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): DS2712Z+W; DS2711E; DS2711Z+;
Introduction Date: August 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Charger IC Multi-Chemistry 8-SOIC
IC BATT CHG MULTI-CHEM 8SOIC
IC BATT CHG MULTI-CHEM 8SOIC
Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
| Texas Instruments | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24400D | 2528460 | 296-12622-5-ND | 1154187-BQ24400D | BQ24400D | BQ24400D | BQ24400D | 815-BQ24400D |
| Product Name | BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination | Battery Management | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24400D | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70 |
| Charger Type | Switching | Switching | ||||||
| Cell Type | NiCd; NiMH | Nickel-Cadmium, Nickel-Metal Hydride | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||||
| Package Type | SOIC,TSSOP | SOIC; SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | |
| Cells | 2 to 4 | 4 |