Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24392QRSERQ1 BQ24392QRSERQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 805513-BQ24392QRSERQ 1 Packaging: Reel Function: Multi-Function Controller Interface: USB Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-UFQFN Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: BQ24392
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 805513-BQ24392QRSERQ 1 Packaging: Reel Function: Multi-Function Controller Interface: USB Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-UFQFN Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: BQ24392
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24392QRSERQ1 - 805513-BQ24392QRSERQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24392QRSERQ1
805513-BQ24392QRSERQ1
PMIC - PMIC - Battery Management - BQ24392QRSERQ1 805513-BQ24392QRSERQ1
Manufacturer: Texas Instruments Win Source Part Number: 805513-BQ24392QRSERQ 1 Packaging: Reel Function: Multi-Function Controller Interface: USB Supplier Device Package: 10-UQFN (2.0x1.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-UFQFN Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: BQ24392

Manufacturer: Texas Instruments
Win Source Part Number: 805513-BQ24392QRSERQ1
Packaging: Reel
Function: Multi-Function Controller
Interface: USB
Supplier Device Package: 10-UQFN (2.0x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Part Number Series: BQ24392

Buy Now
Battery Management - BQ24392QRSERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24392QRSERQ1
Battery Management BQ24392QRSERQ1
Battery Multi-Function Controller IC 10-UQFN (2.0x1.5)

Battery Multi-Function Controller IC 10-UQFN (2.0x1.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24392QRSERQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24392QRSERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24392QRSERQ1
IC BATT MFUNC USB 10UQFN

IC BATT MFUNC USB 10UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 805513-BQ24392QRSERQ1 BQ24392QRSERQ1 BQ24392QRSERQ1
Product Name PMIC - PMIC - Battery Management - BQ24392QRSERQ1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products