Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24382DSGR BQ24382DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 011953-BQ24382DSGR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 011953-BQ24382DSGR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24382DSGR - 011953-BQ24382DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24382DSGR
011953-BQ24382DSGR
PMIC - PMIC - Battery Management - BQ24382DSGR 011953-BQ24382DSGR
Manufacturer: Texas Instruments Win Source Part Number: 011953-BQ24382DSGR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011953-BQ24382DSGR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24382DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24382DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24382DSGR
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site
Battery Management - BQ24382DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24382DSGR
Battery Management BQ24382DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011953-BQ24382DSGR BQ24382DSGR BQ24382DSGR
Product Name PMIC - PMIC - Battery Management - BQ24382DSGR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details