Texas Instruments High-Performance Analog Battery Management BQ24381DSGT

Description
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ24381DSGTTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ24381DSGTTR-ND
Battery Management 296-BQ24381DSGTTR-ND
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now Datasheet
Battery Management - 296-BQ24381DSGTCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ24381DSGTCT-ND
Battery Management 296-BQ24381DSGTCT-ND
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1049560-BQ24381DSGT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1049560-BQ24381DSGT
Integrated Circuits (ICs) - PMIC - Battery Management 1049560-BQ24381DSGT
Win Source Part Number: 1049560-BQ24381DSGT Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: BQ24381DSGTG4,TEXTIS BQ24381DSGT,296-BQ24 381DSGTTR,2156-BQ243 81DSGT,BQ24381DSGT-N D,296-BQ24381DSGTCT, BQ24381DSGTG4-ND,296 -BQ24381DSGTDKR Base Product Number: BQ24381

Win Source Part Number: 1049560-BQ24381DSGT
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: BQ24381DSGTG4,TEXTISBQ24381DSGT,296-BQ24381DSGTTR,2156-BQ24381DSGT,BQ24381DSGT-ND,296-BQ24381DSGTCT,BQ24381DSGTG4-ND,296-BQ24381DSGTDKR
Base Product Number: BQ24381

Buy Now Datasheet
PMIC - Battery Management - BQ24381DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ24381DSGT
PMIC - Battery Management BQ24381DSGT
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ24381DSGTTR-ND 1049560-BQ24381DSGT BQ24381DSGT
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
PMIC - Battery Management - MAX6431EHUS - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details