Texas Instruments BQ24381 Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP BQ24381DSGRG4

Description
Overvoltage/Overcurr ent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP 8-WSON -40 to 125
Request a Quote
Description
Overvoltage/Overcurr ent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP 8-WSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ24381 is an integrated circuit designed for overvoltage and overcurrent protection in lithium-ion battery charging applications. It features a maximum input voltage rating of 30 V and provides accurate battery overvoltage protection, ensuring the safety and reliability of the charging circuit. The device can support load currents up to 1.7 A and includes output short-circuit protection, thermal shutdown, and soft-start functionality to prevent inrush currents. The BQ24381 operates in LDO mode, maintaining a regulated output voltage of 5 V. It continuously monitors both input and battery voltages, disconnecting the charging circuit during overvoltage conditions. Additionally, it provides fault status indication and can be controlled via an active-low chip enable input. The device is housed in a compact 2 mm x 2 mm 8-pin WSON package, making it suitable for space-constrained applications such as smartphones, PDAs, and low-power handheld devices.

Datasheet Summary
Powered by GS/AI

The BQ24381 is an integrated circuit designed for overvoltage and overcurrent protection in lithium-ion battery charging applications. It features a maximum input voltage rating of 30 V and provides accurate battery overvoltage protection, ensuring the safety and reliability of the charging circuit. The device can support load currents up to 1.7 A and includes output short-circuit protection, thermal shutdown, and soft-start functionality to prevent inrush currents. The BQ24381 operates in LDO mode, maintaining a regulated output voltage of 5 V. It continuously monitors both input and battery voltages, disconnecting the charging circuit during overvoltage conditions. Additionally, it provides fault status indication and can be controlled via an active-low chip enable input. The device is housed in a compact 2 mm x 2 mm 8-pin WSON package, making it suitable for space-constrained applications such as smartphones, PDAs, and low-power handheld devices.

Suppliers

Company
Product
Description
Supplier Links
BQ24381 Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP - BQ24381DSGRG4 - Texas Instruments
Dallas, TX, United States
BQ24381 Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP
BQ24381DSGRG4
BQ24381 Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP BQ24381DSGRG4
Overvoltage/Overcurr ent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP 8-WSON -40 to 125

Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP 8-WSON -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Battery Charger ICs
Product Number BQ24381DSGRG4
Product Name BQ24381 Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,LiFePO4,NiCd,NiMH,SuperCap
Features Lead-Free
Package Type WSON
Unlock Full Specs
to access all available technical data

Similar Products

BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C - BQ24168YFFR - Texas Instruments
Specs
Charger Type Switching
Features Lead-Free
Package Type DSBGA,VQFN
View Details
6 suppliers
Battery Chargers - BQ24157BYFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-UFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24003PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031SN-A5G4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
5 suppliers