Manufacturer: Texas Instruments
Win Source Part Number: 1023945-BQ24352DSGT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Battery Protection Li-Ion 1mA 5.5V 8-Pin WSON EP T/R
IC BATT PROTECTION LI-ION 8WSON
Battery Management Over-Vltg/Crnt Chrgr Front-End Prot IC
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1023945-BQ24352DSGT | BQ24352DSGT | 815-BQ24352DSGT | BQ24352DSGT | BQ24352DSGT |
| Product Name | PMIC - PMIC - Battery Management - BQ24352DSGT | Battery Management | Battery Protection Li-Ion 1mA 5.5V 8-Pin WSON EP T/R | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting | ||||
| Type | 8-WSON (2x2) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Pins | 8 |