Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24352DSGR BQ24352DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 115789-BQ24352DSGR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 115789-BQ24352DSGR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24352DSGR - 115789-BQ24352DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24352DSGR
115789-BQ24352DSGR
PMIC - PMIC - Battery Management - BQ24352DSGR 115789-BQ24352DSGR
Manufacturer: Texas Instruments Win Source Part Number: 115789-BQ24352DSGR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115789-BQ24352DSGR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ24352DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24352DSGR
Battery Management BQ24352DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now
Sheung Wan, Hong Kong
Battery Management
BQ24352DSGR
Battery Management BQ24352DSGR
Battery Management Over-Vltg/Crnt Chrgr Front-End Prot IC

Battery Management Over-Vltg/Crnt Chrgr Front-End Prot IC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24352DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24352DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24352DSGR
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 115789-BQ24352DSGR BQ24352DSGR BQ24352DSGR BQ24352DSGR
Product Name PMIC - PMIC - Battery Management - BQ24352DSGR Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products