Manufacturer: Texas Instruments
Win Source Part Number: 1023944-BQ24351DSGT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Alternative Parts (Cross-Reference): BQ24351DSGR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
IC BATT PROTECTION LI-ION 8WSON
Battery Protection Li-Ion 1mA 6.38V 8-Pin WSON EP T/R
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1023944-BQ24351DSGT | BQ24351DSGT | BQ24351DSGT | 815-BQ24351DSGT |
| Product Name | PMIC - PMIC - Battery Management - BQ24351DSGT | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Protection Li-Ion 1mA 6.38V 8-Pin WSON EP T/R |
| Output Options | Inverting | |||
| Type | 8-WSON (2x2) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Pins | 8 |