The bq24351DSGR is a highly integrated over-voltage and over-current protection IC with an internal charging FET, designed to safeguard Li-ion batteries in mobile phones and low-power handheld devices. It features 10.5V input over-voltage protection, battery over-voltage protection, thermal shutdown, and output short-circuit protection, with a maximum input voltage rating of 30V and support for up to 1A load current. The device operates in LDO mode with a 6.38V regulated output and includes soft-start and soft-stop functions to prevent inrush currents and voltage spikes. It is housed in a 2mm × 2mm 8-pin SON package with an exposed thermal pad connected internally to the GND pin. The operating junction temperature range is -40°C to 85°C, and the device is RoHS compliant with a lead finish of NIPDAUAG.
Over-Voltage and Over-Current Charger Front-End Protection IC With Integrated Charging FET 8-WSON -40 to 85 Product overview: BQ24351DSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ24351DSGR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ24351DSGR |
| Product Name | Power Management IC |
| Output Voltage | 6.38 volts |