The bq24316 is a Li+ charger front-end protection IC that safeguards against input overvoltage, overcurrent, and battery overvoltage with response times under 1 μs. It supports a maximum input voltage of 30 V and up to 1.5 A input current, features user-programmable overcurrent threshold, thermal shutdown, and fault status indication. The BQ24316DSJT variant is packaged in a 12-pin VSON (DSJ) package measuring 4.00 mm × 3.00 mm, operates from -40°C to 85°C, and is RoHS compliant with lead-free finish. It includes an enable input and provides fault output signaling for overvoltage, overcurrent, or thermal events.
Charger front end protection IC with 30V max Vin and 6.8V OVP 12-VSON -40 to 85 Product overview: BQ24316DSJT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 6.8V, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ24316DSJT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ24316DSJT |
| Product Name | 30V 6.8V Power Management IC |
| Package Type | Other; VSON |