Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24316DSJT BQ24316DSJT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1023941-BQ24316DSJT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 12-VSON (4x3) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1023941-BQ24316DSJT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 12-VSON (4x3) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24316DSJT - 1023941-BQ24316DSJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24316DSJT
1023941-BQ24316DSJT
PMIC - PMIC - Battery Management - BQ24316DSJT 1023941-BQ24316DSJT
Manufacturer: Texas Instruments Win Source Part Number: 1023941-BQ24316DSJT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 12-VSON (4x3) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023941-BQ24316DSJT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 12-VSON (4x3)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ24316DSJT
Battery Management BQ24316DSJT
Battery Management Charger Front End

Battery Management Charger Front End

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24316DSJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24316DSJT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24316DSJT
IC BATT PROTECTION LI-ION 12VSON

IC BATT PROTECTION LI-ION 12VSON

Supplier's Site
Battery Management - BQ24316DSJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24316DSJT
Battery Management BQ24316DSJT
Battery Battery Protection IC Lithium Ion 12-VSON (4x3)

Battery Battery Protection IC Lithium Ion 12-VSON (4x3)

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1023941-BQ24316DSJT BQ24316DSJT BQ24316DSJT BQ24316DSJT
Product Name PMIC - PMIC - Battery Management - BQ24316DSJT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907821P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details