Manufacturer: Texas Instruments
Win Source Part Number: 011949-BQ24315DSGR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Family Name: bq24315
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Alternative Parts (Cross-Reference): S-8264AAC-I8T1G; S-8264AAH-I8T1G; S-8264AAA-I8T1G;
Introduction Date: December 19, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
BATT PROT, LI-ION, 30V, WSON-8; Battery Type:Li-Ion; Battery Protection:Over Current, Over Voltage; No. of Batteries:1; Shutdown Current:-; Battery IC Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:3.3V; Supply Voltage RoHS Compliant: Yes
Battery Management Overvltg & Overcrnt Protection IC
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
IC BATT PROTECTION LI-ION 8WSON
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 011949-BQ24315DSGR | 26AJ5238 | BQ24315DSGR | BQ24315DSGR | BQ24315DSGR |
| Product Name | PMIC - PMIC - Battery Management - BQ24315DSGR | Batt Prot, Li-Ion, 30V, Wson-8; Battery Type Texas Instruments | Battery Management | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |