The bq24314C is a Li-ion battery charger front-end protection IC that safeguards against input overvoltage, input overcurrent, battery overvoltage, and thermal shutdown. It supports a maximum input voltage of 30 V and up to 1.5 A input current, with user-programmable overcurrent threshold via an external resistor. The device features an enable input, fault status output, and thermal shutdown at 140°C. It is housed in an 8-pin WSON package with a 2.00 mm × 2.00 mm body size and includes an exposed thermal pad electrically connected to VSS. The operational temperature range is -40°C to 125°C.
Overvoltage & Overcurrent Protection IC & Li+ Charger Front End Protection IC 8-WSON -40 to 125 Product overview: BQ24314CDSGT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ24314CDSGT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ24314CDSGT |
| Product Name | Power Management IC |
| IOUT | 2 amps |