Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24314CDSGR BQ24314CDSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154178-BQ24314CDSGR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24314C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264AAB-I8T1G; S-8264AAH-I8T1U; S-8264AAF-I8T1G; Introduction Date: September 12, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154178-BQ24314CDSGR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24314C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264AAB-I8T1G; S-8264AAH-I8T1U; S-8264AAF-I8T1G; Introduction Date: September 12, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24314CDSGR - 1154178-BQ24314CDSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24314CDSGR
1154178-BQ24314CDSGR
PMIC - PMIC - Battery Management - BQ24314CDSGR 1154178-BQ24314CDSGR
Manufacturer: Texas Instruments Win Source Part Number: 1154178-BQ24314CDSGR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24314C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264AAB-I8T1G; S-8264AAH-I8T1U; S-8264AAF-I8T1G; Introduction Date: September 12, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154178-BQ24314CDSGR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Family Name: BQ24314C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (2x2)
Alternative Parts (Cross-Reference): S-8264AAB-I8T1G; S-8264AAH-I8T1U; S-8264AAF-I8T1G;
Introduction Date: September 12, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314CDSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24314CDSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24314CDSGR
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
BQ24314CDSGR
Battery Management BQ24314CDSGR
Battery Management Overvltg & Overcrnt Prot IC

Battery Management Overvltg & Overcrnt Prot IC

Buy Now Datasheet
Battery Management - BQ24314CDSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24314CDSGR
Battery Management BQ24314CDSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154178-BQ24314CDSGR BQ24314CDSGR BQ24314CDSGR BQ24314CDSGR
Product Name PMIC - PMIC - Battery Management - BQ24314CDSGR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Supervisors - 1901542 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details