The bq24311 is a highly integrated protection IC designed to safeguard Li-ion batteries from charging circuit failures by monitoring input voltage, input current, and battery voltage. It provides rapid input overvoltage protection, user-programmable overcurrent limiting with current limiting, and thermal shutdown. The device operates with a maximum input voltage of 30V and supports up to 0.3A input current. It features an enable input and fault status indication via an open-drain output. The bq24311DSGT is packaged in an 8-pin WSON with a body size of 2.00mm × 2.00mm and is rated for operation from -40°C to 85°C. It is RoHS-compliant and suitable for use in mobile phones, PDAs, MP3 players, low-power handheld devices, and Bluetooth headsets.
Overvoltage and Overcurrent Protection Li+ Charger Front-end Protection IC 8-WSON Product overview: BQ24311DSGT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ24311DSGT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ24311DSGT |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |