Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24311DSGR BQ24311DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 802260-BQ24311DSGR Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: BQ24311
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 802260-BQ24311DSGR Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: BQ24311
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24311DSGR - 802260-BQ24311DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24311DSGR
802260-BQ24311DSGR
PMIC - PMIC - Battery Management - BQ24311DSGR 802260-BQ24311DSGR
Manufacturer: Texas Instruments Win Source Part Number: 802260-BQ24311DSGR Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: BQ24311

Manufacturer: Texas Instruments
Win Source Part Number: 802260-BQ24311DSGR
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: BQ24311

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24311DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24311DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24311DSGR
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site
Battery Management - BQ24311DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24311DSGR
Battery Management BQ24311DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 802260-BQ24311DSGR BQ24311DSGR BQ24311DSGR
Product Name PMIC - PMIC - Battery Management - BQ24311DSGR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Supervisors - BQ2092SN-A309 - Quarktwin Technology Ltd.
View Details
2 suppliers
Voltage References - 1906526P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details