Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Management - BQ24308DSGT BQ24308DSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154173-BQ24308DSGT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24308 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264AAB-I8T1G; S-8264AAF-I8T1G; S-8264AAG-I8T1G; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154173-BQ24308DSGT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24308 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264AAB-I8T1G; S-8264AAF-I8T1G; S-8264AAG-I8T1G; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24308DSGT - 1154173-BQ24308DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24308DSGT
1154173-BQ24308DSGT
PMIC - PMIC - Battery Management - BQ24308DSGT 1154173-BQ24308DSGT
Manufacturer: Texas Instruments Win Source Part Number: 1154173-BQ24308DSGT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24308 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264AAB-I8T1G; S-8264AAF-I8T1G; S-8264AAG-I8T1G; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154173-BQ24308DSGT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Family Name: BQ24308
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (2x2)
Alternative Parts (Cross-Reference): S-8264AAB-I8T1G; S-8264AAF-I8T1G; S-8264AAG-I8T1G;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ24308DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24308DSGT
Battery Management BQ24308DSGT
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24308DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24308DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24308DSGT
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154173-BQ24308DSGT BQ24308DSGT BQ24308DSGT
Product Name PMIC - PMIC - Battery Management - BQ24308DSGT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products