Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24305DSGR BQ24305DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 713808-BQ24305DSGR Packaging: Tape and Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: BQ24305 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 713808-BQ24305DSGR Packaging: Tape and Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: BQ24305 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24305DSGR - 713808-BQ24305DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24305DSGR
713808-BQ24305DSGR
PMIC - PMIC - Battery Management - BQ24305DSGR 713808-BQ24305DSGR
Manufacturer: Texas Instruments Win Source Part Number: 713808-BQ24305DSGR Packaging: Tape and Reel Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: BQ24305 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 713808-BQ24305DSGR
Packaging: Tape and Reel
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Family Part Number: BQ24305
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now
Sheung Wan, Hong Kong
Battery Management
BQ24305DSGR
Battery Management BQ24305DSGR
Battery Management OverVltg & OverCrnt Protection IC

Battery Management OverVltg & OverCrnt Protection IC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24305DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24305DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24305DSGR
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site
Battery Management - BQ24305DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24305DSGR
Battery Management BQ24305DSGR
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 713808-BQ24305DSGR BQ24305DSGR BQ24305DSGR BQ24305DSGR
Product Name PMIC - PMIC - Battery Management - BQ24305DSGR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1220335 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details