The bq24305 is a Li-ion battery charger front-end protection IC that provides input overvoltage, input overcurrent with current limiting, and battery overvoltage protection. It operates as a linear regulator with an output regulation voltage of 5.0 V and supports input voltages up to 26 V. The device features thermal shutdown at 150 °C, a 2 mm × 2 mm 8-pin WSON package, and an enable function. It includes a P-channel MOSFET gate driver with a clamp voltage of up to 17 V and optional reverse polarity protection using an external MOSFET. The IC has an operating junction temperature range of 0 °C to 125 °C and meets RoHS and Green standards with a lead finish of NIPDAUAG.
Overvoltage and Overcurrent Protection IC and Li+ Charger Front End Protection IC 8-WSON 0 to 125 Product overview: BQ24305DSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ24305DSGR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ24305DSGR |
| Product Name | Power Management IC |
| Output Voltage | 5 volts |