Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24304DSGT BQ24304DSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154172-BQ24304DSGT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Family Name: BQ24304 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264BAA-I8T1G; S-8264AAD-I8T1G; S-8264BAB-I8T1G; Introduction Date: September 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154172-BQ24304DSGT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Family Name: BQ24304 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264BAA-I8T1G; S-8264AAD-I8T1G; S-8264BAB-I8T1G; Introduction Date: September 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24304DSGT - 1154172-BQ24304DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24304DSGT
1154172-BQ24304DSGT
PMIC - PMIC - Battery Management - BQ24304DSGT 1154172-BQ24304DSGT
Manufacturer: Texas Instruments Win Source Part Number: 1154172-BQ24304DSGT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Family Name: BQ24304 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264BAA-I8T1G; S-8264AAD-I8T1G; S-8264BAB-I8T1G; Introduction Date: September 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154172-BQ24304DSGT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion
Family Name: BQ24304
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (2x2)
Alternative Parts (Cross-Reference): S-8264BAA-I8T1G; S-8264AAD-I8T1G; S-8264BAB-I8T1G;
Introduction Date: September 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24304DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24304DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24304DSGT
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site
Battery Management - BQ24304DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24304DSGT
Battery Management BQ24304DSGT
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154172-BQ24304DSGT BQ24304DSGT BQ24304DSGT
Product Name PMIC - PMIC - Battery Management - BQ24304DSGT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905562P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details