The bq24304 is a Li-ion battery charger front-end protection IC with integrated overvoltage and overcurrent protection, featuring a 4.5V LDO output regulation voltage. It operates with a maximum input voltage of 30V and is housed in a 2mm × 2mm 8-pin SON package. The device includes input overvoltage protection with a threshold of 10.5V, input overcurrent limiting at 300mA, battery overvoltage protection at 4.35V, and thermal shutdown at 150°C. It supports optional reverse polarity protection via an external P-channel MOSFET and includes an enable function. Junction temperature range is 0°C to 125°C.
Charger front end protection IC with 30V max Vin and 4.5V LDO output 8-WSON 0 to 125 Product overview: BQ24304DSGT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 30V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 4.5V, LDO Voltage Regulator IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ24304DSGT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ24304DSGT |
| Product Name | 30V 4.5V LDO Voltage Regulator IC |
| Output Voltage | 4.5 volts |