The bq24304 is a lithium-ion battery charger front-end protection IC that provides input overvoltage, input overcurrent with current limiting, and battery overvoltage protection, with an optional external P-channel MOSFET for reverse polarity protection. It features a 4.5V output regulation voltage and operates as a linear regulator up to its input overvoltage threshold. The device has a maximum input voltage of 30V, a thermal shutdown at 150°C, and a 2mm × 2mm 8-pin SON package. It includes an enable function and is designed for low-power handheld devices such as Bluetooth headsets.
Charger front end protection IC with 30V max Vin and 4.5V LDO output 8-WSON 0 to 125 Product overview: BQ24304DSGR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 30V, 4.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 4.5V, LDO Voltage Regulator IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ24304DSGR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ24304DSGR |
| Product Name | 30V 4.5V LDO Voltage Regulator IC |
| Output Voltage | 4.5 volts |