The bq24300 is a Li-ion battery charger front-end protection IC that provides input overvoltage, input overcurrent with current limiting, and battery overvoltage protection, with an integrated 5.5V LDO output regulation. It operates from a 3.3V to 26V input and supports up to 30V maximum input voltage. The device is housed in a 2mm × 2mm 8-pin WSON package with an exposed thermal pad, and includes thermal shutdown at 150°C with 20°C hysteresis. It features a CE enable pin, optional reverse polarity protection via an external P-channel MOSFET, and complies with RoHS and Green standards. The bq24300DSGT is an active variant of this series, supplied in a 250-piece tape and reel package with a 0°C to 125°C operating temperature range.
Charger front end protection IC with 30V max Vin and 5.5V LDO output 8-WSON 0 to 125 Product overview: BQ24300DSGT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 30V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 5.5V, LDO Voltage Regulator IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ24300DSGT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ24300DSGT |
| Product Name | 30V 5.5V LDO Voltage Regulator IC |
| Output Voltage | 5.5 volts |