Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ24300DSGT BQ24300DSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770317-BQ24300DSGT Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24300 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264AAI-I8T1U; S-8264AAJ-I8T1U; S-8264BAA-I8T1U; S-8264AAC-I8T1G; Introduction Date: September 01, 2007 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770317-BQ24300DSGT Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24300 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264AAI-I8T1U; S-8264AAJ-I8T1U; S-8264BAA-I8T1U; S-8264AAC-I8T1G; Introduction Date: September 01, 2007 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24300DSGT - 770317-BQ24300DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24300DSGT
770317-BQ24300DSGT
PMIC - PMIC - Battery Management - BQ24300DSGT 770317-BQ24300DSGT
Manufacturer: Texas Instruments Win Source Part Number: 770317-BQ24300DSGT Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Family Name: BQ24300 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (2x2) Alternative Parts (Cross-Reference): S-8264AAI-I8T1U; S-8264AAJ-I8T1U; S-8264BAA-I8T1U; S-8264AAC-I8T1G; Introduction Date: September 01, 2007 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770317-BQ24300DSGT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Family Name: BQ24300
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (2x2)
Alternative Parts (Cross-Reference): S-8264AAI-I8T1U; S-8264AAJ-I8T1U; S-8264BAA-I8T1U; S-8264AAC-I8T1G;
Introduction Date: September 01, 2007
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ24300DSGT
Battery Management BQ24300DSGT
Battery Management Charger front end protection IC

Battery Management Charger front end protection IC

Buy Now Datasheet
Battery Management - BQ24300DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ24300DSGT
Battery Management BQ24300DSGT
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Battery Battery Protection IC Lithium Ion 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24300DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ24300DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ24300DSGT
IC BATT PROTECTION LI-ION 8WSON

IC BATT PROTECTION LI-ION 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770317-BQ24300DSGT BQ24300DSGT BQ24300DSGT BQ24300DSGT
Product Name PMIC - PMIC - Battery Management - BQ24300DSGT Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901662P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details