I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG 24-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 134319-BQ24297RGET
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage: 6.2V
Alternative Parts (Cross-Reference): BQ24297RGER;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 24VQFN
BATT CHARGE, LI-ION/LI-POLYMER, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.2V; Battery Charge Voltage:4.4V; Charge Current Max:3A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24297RGET | 296-39580-1-ND | 134319-BQ24297RGET | BQ24297RGET | 26AJ5236 | BQ24297RGET | BQ24297RGET |
| Product Name | BQ24297 I2C Controlled 3A Single Cell USB NVDC-1 Charger with Adjustable Voltage USB OTG | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24297RGET | PMIC - Battery Chargers | Batt Charge, Li-Ion/li-Polymer, Vqfn-24; Battery Type Texas Instruments | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | VQFN | 24-VFQFN Exposed Pad | ||
| Supply Voltage | 6 volts | 6.2 volts | 6.2 volts | 4.2 volts | 6.2 volts | ||
| Charge Current | 3000 mA | 3000 mA | 3000 mA | 3000 mA | 3000 mA |