Texas Instruments BQ24295 I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG BQ24295RGET

Description
I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG 24-VQFN -40 to 85
Request a Quote Datasheet
Description
I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24295 I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG - BQ24295RGET - Texas Instruments
Dallas, TX, United States
BQ24295 I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG
BQ24295RGET
BQ24295 I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG BQ24295RGET
I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG 24-VQFN -40 to 85

I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-39579-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39579-1-ND
PMIC - Battery Chargers 296-39579-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39579-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39579-6-ND
PMIC - Battery Chargers 296-39579-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39579-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39579-2-ND
PMIC - Battery Chargers 296-39579-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24295RGET - 1023926-BQ24295RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24295RGET
1023926-BQ24295RGET
PMIC - PMIC - Battery Chargers - BQ24295RGET 1023926-BQ24295RGET
Manufacturer: Texas Instruments Win Source Part Number: 1023926-BQ24295RGET Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 4.4V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 6.2V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023926-BQ24295RGET
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 4.4V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 6.2V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24295RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24295RGET
PMIC - Battery Chargers BQ24295RGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24295RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24295RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24295RGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
Batt Charge, Li-Ion/li-Polymer, Vqfn-24; Battery Type Texas Instruments - 26AJ5235 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charge, Li-Ion/li-Polymer, Vqfn-24; Battery Type Texas Instruments
26AJ5235
Batt Charge, Li-Ion/li-Polymer, Vqfn-24; Battery Type Texas Instruments 26AJ5235
BATT CHARGE, LI-ION/LI-POLYMER, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.2V; Battery Charge Voltage:4.4V; Charge Current Max:3A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes

BATT CHARGE, LI-ION/LI-POLYMER, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.2V; Battery Charge Voltage:4.4V; Charge Current Max:3A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes

Supplier's Site
Battery Chargers - BQ24295RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24295RGET
Battery Chargers BQ24295RGET
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24295RGET 296-39579-1-ND 1023926-BQ24295RGET BQ24295RGET BQ24295RGET 26AJ5235 BQ24295RGET
Product Name BQ24295 I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24295RGET PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Batt Charge, Li-Ion/li-Polymer, Vqfn-24; Battery Type Texas Instruments Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Li-Ion, Li-Pol
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VQFN (4x4) VQFN 24-VFQFN Exposed Pad
Cells 1 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TPWR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
7 suppliers
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing - BQ24081DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24196 2C Controlled 2.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24196RGER - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers