Texas Instruments BQ24261M bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion BQ24261MYFFR

Description
bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion 36-DSBGA -40 to 85
Request a Quote
Description
bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion 36-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ24261MYFFR is a highly integrated single-cell Li-Ion battery charger from Quarktwin Technology Ltd. It supports a charge rate of up to 3 A with a peak efficiency of 93%. The device features power-path management, allowing simultaneous system power and battery charging from a USB or wall adapter. It includes integrated FETs and a boost capability to supply 5 V at 1 A for USB On-The-Go (OTG) applications. The charger operates with a 30 V input rating and incorporates safety features such as thermal regulation and JEITA-compatible battery pack monitoring. The BQ24261MYFFR is available in a compact 36-ball DSBGA package, making it suitable for space-constrained applications like smartphones, tablets, and portable media players.

Datasheet Summary
Powered by GS/AI

The BQ24261MYFFR is a highly integrated single-cell Li-Ion battery charger from Quarktwin Technology Ltd. It supports a charge rate of up to 3 A with a peak efficiency of 93%. The device features power-path management, allowing simultaneous system power and battery charging from a USB or wall adapter. It includes integrated FETs and a boost capability to supply 5 V at 1 A for USB On-The-Go (OTG) applications. The charger operates with a 30 V input rating and incorporates safety features such as thermal regulation and JEITA-compatible battery pack monitoring. The BQ24261MYFFR is available in a compact 36-ball DSBGA package, making it suitable for space-constrained applications like smartphones, tablets, and portable media players.

Suppliers

Company
Product
Description
Supplier Links
BQ24261M bq24261M 3A, 30V,  Host-Controlled Single-Input, Single Cell Switchmode Li-Ion - BQ24261MYFFR - Texas Instruments
Dallas, TX, United States
BQ24261M bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion
BQ24261MYFFR
BQ24261M bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion BQ24261MYFFR
bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion 36-DSBGA -40 to 85

bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion 36-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-44814-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44814-1-ND
PMIC - Battery Chargers 296-44814-1-ND
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-44814-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44814-6-ND
PMIC - Battery Chargers 296-44814-6-ND
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-44814-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44814-2-ND
PMIC - Battery Chargers 296-44814-2-ND
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24261MYFFR - 1023913-BQ24261MYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24261MYFFR
1023913-BQ24261MYFFR
PMIC - PMIC - Battery Chargers - BQ24261MYFFR 1023913-BQ24261MYFFR
Manufacturer: Texas Instruments Win Source Part Number: 1023913-BQ24261MYFFR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 3.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Maximum Supply Voltage: 13.2V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023913-BQ24261MYFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 3.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-DSBGA
Maximum Supply Voltage: 13.2V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24261MYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24261MYFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24261MYFFR
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ24261MYFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24261MYFFR
PMIC - Battery Chargers BQ24261MYFFR
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ24261MYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24261MYFFR
Battery Chargers BQ24261MYFFR
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24261MYFFR 296-44814-1-ND 1023913-BQ24261MYFFR BQ24261MYFFR BQ24261MYFFR BQ24261MYFFR
Product Name BQ24261M bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24261MYFFR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 36-UFBGA, DSBGA BGA; 36-DSBGA BGA BGA; 36-UFBGA, DSBGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24075T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.2 VBAT - BQ24075TRGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
7 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TPNE4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection,  Rntc=100k - BQ24052DSQT - Texas Instruments
Specs
Features Lead-Free
Package Type SON
Supply Voltage 28 volts
View Details
6 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CSNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers