Manufacturer: Texas Instruments
Win Source Part Number: 864496-BQ24260SYFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 36-DSBGA (2.63x2.46)
Package: Reel - TR
Package: 36-UFBGA, DSBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BQ24260
Categories: Integrated Circuits (ICs)
Case / Package: 36-DSBGA (2.63x2.46)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CHG LI-ION 1CELL 36DSBGA
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)
IC BATT CHG LI-ION 1CELL 36DSBGA
IC BATT CHG LI-ION 1CELL 36DSBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 864496-BQ24260SYFFR | BQ24260SYFFR-ND | BQ24260SYFFR | BQ24260SYFFR | BQ24260SYFFR |
| Product Name | PMIC - PMIC - Battery Chargers - BQ24260SYFFR | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Package Type | BGA; 36-DSBGA (2.63x2.46) | 36-UFBGA, DSBGA | BGA; 36-UFBGA, DSBGA | BGA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection |