Texas Instruments BQ24251 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger BQ24251YFFT

Description
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85
Request a Quote Datasheet
Description
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24251 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger - BQ24251YFFT - Texas Instruments
Dallas, TX, United States
BQ24251 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger
BQ24251YFFT
BQ24251 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger BQ24251YFFT
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85

2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-36447-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36447-1-ND
PMIC - Battery Chargers 296-36447-1-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-36447-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36447-2-ND
PMIC - Battery Chargers 296-36447-2-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-36447-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36447-6-ND
PMIC - Battery Chargers 296-36447-6-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24251YFFT - 812102-BQ24251YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24251YFFT
812102-BQ24251YFFT
PMIC - PMIC - Battery Chargers - BQ24251YFFT 812102-BQ24251YFFT
Manufacturer: Texas Instruments Win Source Part Number: 812102-BQ24251YFFT Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2A Battery Pack Voltage: 4.2V Supplier Device Package: 30-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 30-UFBGA, DSBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 10.5V Part Number Series: BQ24251

Manufacturer: Texas Instruments
Win Source Part Number: 812102-BQ24251YFFT
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Supplier Device Package: 30-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 30-UFBGA, DSBGA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 10.5V
Part Number Series: BQ24251

Buy Now
Battery Chargers - BQ24251YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24251YFFT
Battery Chargers BQ24251YFFT
Charger IC Lithium Ion 30-DSBGA

Charger IC Lithium Ion 30-DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24251YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24251YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24251YFFT
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ24251YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24251YFFT
PMIC - Battery Chargers BQ24251YFFT
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24251YFFT 296-36447-1-ND 812102-BQ24251YFFT BQ24251YFFT BQ24251YFFT BQ24251YFFT
Product Name BQ24251 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24251YFFT Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type DSBGA,VQFN 30-UFBGA, DSBGA BGA; 30-UFBGA, DSBGA BGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000PW - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
6 suppliers
BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V - BQ24041DSQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs - BQ2005S - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers