Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24232HARGTT

Description
IC BATT CHG LI-ION 1CELL 16QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-44194-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44194-1-ND
PMIC - Battery Chargers 296-44194-1-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-44194-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44194-6-ND
PMIC - Battery Chargers 296-44194-6-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-44194-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-44194-2-ND
PMIC - Battery Chargers 296-44194-2-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24232HARGTT - 1023900-BQ24232HARGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24232HARGTT
1023900-BQ24232HARGTT
PMIC - PMIC - Battery Chargers - BQ24232HARGTT 1023900-BQ24232HARGTT
Manufacturer: Texas Instruments Win Source Part Number: 1023900-BQ24232HARGT T Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -5°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 10.2V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023900-BQ24232HARGTT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 10.2V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24232HARGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24232HARGTT
PMIC - Battery Chargers BQ24232HARGTT
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet
Battery Chargers - BQ24232HARGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24232HARGTT
Battery Chargers BQ24232HARGTT
Charger IC Lithium Ion 16-VQFN (3x3)

Charger IC Lithium Ion 16-VQFN (3x3)

Buy Now
Batt Charger, Li-Ion, 0.5A, Qfn-16; Battery Type Texas Instruments - 36AJ8419 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion, 0.5A, Qfn-16; Battery Type Texas Instruments
36AJ8419
Batt Charger, Li-Ion, 0.5A, Qfn-16; Battery Type Texas Instruments 36AJ8419
BATT CHARGER, LI-ION, 0.5A, QFN-16; Battery Type:Li-Ion; Input Voltage:10.2V; Battery Charge Voltage:4.31V; Charge Current Max:500mA; Battery IC Case Style:QFN; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

BATT CHARGER, LI-ION, 0.5A, QFN-16; Battery Type:Li-Ion; Input Voltage:10.2V; Battery Charge Voltage:4.31V; Charge Current Max:500mA; Battery IC Case Style:QFN; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24232HARGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24232HARGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24232HARGTT
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-44194-1-ND 1023900-BQ24232HARGTT BQ24232HARGTT BQ24232HARGTT 36AJ8419 BQ24232HARGTT
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24232HARGTT PMIC - Battery Chargers Battery Chargers Batt Charger, Li-Ion, 0.5A, Qfn-16; Battery Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 16-VFQFN Exposed Pad 16-QFN (3x3) 16-VFQFN Exposed Pad QFN
Pins 16 16
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details
Battery Chargers - BQ2202SN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details