500mA Li-Ion Battery Charger IC, 4.4V Out, QFN, 26V In Product overview: BQ24230RGTT from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 4.4V, 26V, QFN. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component, datasheet, replacement part, 500mA, 4.4V, 26V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24230RGTT can be used for catalog matching and distributor lookup.
Charger IC Lithium Ion 16-VQFN (3x3)
Charger IC Lithium Ion 16-VQFN (3x3)
Charger IC Lithium Ion 16-VQFN (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Battery Chargers | Battery Chargers |
| Product Number | 85-BQ24230RGTT | 296-24667-2-ND |
| Product Name | 500mA 4.4V 26V QFN Battery Charger | Battery Chargers |
| Compliances | RoHS | |
| Input Voltage | 26 volts | |
| Current | 0.5 amps | 0.5 amps |