The bq24203 is a single-chip linear charge management IC for single-cell lithium-ion batteries, designed for current-limited wall supply applications. It integrates a 500 mA power FET, high-accuracy 4.1 V voltage regulation, charge status output, temperature monitoring, and pre-charge conditioning with a safety timer. The device is housed in an 8-pin HVSSOP (PowerPAD) package with operating junction temperature range from -40°C to 85°C. Charge termination is by minimum current and an internal timer, with sleep mode for low-power operation.
500-mA, 4.1-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 8-MSOP-PowerPAD -40 to 85
IC BATT CHG LI-ION 1CELL 8MSOP
Charger IC Lithium Ion/Polymer 8-HVSSOP
IC BATT CHG LI-ION 1CELL 8MSOP
IC BATT CHG LI-ION 1CELL 8MSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24203DGNG4 | BQ24203DGNG4-ND | BQ24203DGNG4 | BQ24203DGNG4 | BQ24203DGNG4 |
| Product Name | BQ24203 500-mA, 4.1-V Li-Ion Charger for Current-Limited App. w/Charge Status in MSOP-8 | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Lead-Free | Lead-Free | |||
| Package Type | MSOP-PowerPAD | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; TSSOP | |
| Cells | 1 | 1 |