The BQ24161BYFFT is a single-cell Li-ion battery charger with power path management and I‑C interface, part of the BQ24161 series. It supports dual-input operation from USB or higher-power sources, with a maximum charging current of 2.5 A and input overvoltage protection. The device enables system operation with a fully discharged or absent battery and features 1% battery regulation accuracy and 10% charge current accuracy. It is packaged in a 49-ball DSBGA measuring 2.80 mm × 2.80 mm and is JEITA compatible. Operating temperature range is -40°C to 85°C.
IC POWER SUPPLY MANAGEMENT CKT, Power Management Circuit Product overview: BQ24161BYFFT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24161BYFFT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 85-BQ24161BYFFT |
| Product Name | Power Management IC |
| Package Type | Other; BGA |