The BQ24157EVM-697 is an evaluation module designed for the BQ24157 integrated circuit, which is a fully integrated, switch-mode battery charger for single-cell Li-ion and Li-polymer batteries. This module supports USB compliance and USB On-The-Go (OTG) functionality, making it suitable for a variety of portable applications. It features high-efficiency synchronous buck charging with integrated power MOSFETs, allowing for a charge rate of up to 1.55 A. The input voltage range is specified from 4 V to 6 V, and the module can be programmed for battery voltage, charge current, and input current via an I²C interface. Additionally, it includes LED indicators for status signals and test points for key signals, facilitating easy testing and integration into projects. The evaluation module is intended for engineers looking to prototype and evaluate battery management solutions in compact designs.
Manufacturer: Texas Instruments
Win Source Part Number: 770298-BQ24157EVM-69
Main Purpose: Power Management, Battery Charger
Supplied Contents: Board(s)
Primary Attributes: 1 Cell- Li-Ion
Embedded: No
Utilized IC / Part: BQ24157
Secondary Attributes: I2C Interface
Family Name: BQ24157
Categories: Development Boards, Kits, Programmers
Introduction Date: December 20, 2011
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
BQ24157 Battery Charger Power Management Evaluation Board
MODULE EVAL FOR BQ24157-697
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 770298-BQ24157EVM-697 | 296-45626-ND | BQ24157EVM-697 |
| Product Name | Evaluation and Demonstration Boards and Kits - BQ24157EVM-697 | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |