Texas Instruments Standard Linear and Logic Buck 2A VQFN Step-Down DC-DC Converter IC BQ24125RHLT

Description
Standalone 1-3 cell 2A synchronous Buck battery charger with enhanced EMI performance 20-VQFN -40 to 125 Product overview: BQ24125RHLT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24125RHLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standalone 1-3 cell 2A synchronous Buck battery charger with enhanced EMI performance 20-VQFN -40 to 125 Product overview: BQ24125RHLT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24125RHLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2A VQFN Step-Down DC-DC Converter IC
85-BQ24125RHLT
Buck 2A VQFN Step-Down DC-DC Converter IC 85-BQ24125RHLT
Standalone 1-3 cell 2A synchronous Buck battery charger with enhanced EMI performance 20-VQFN -40 to 125 Product overview: BQ24125RHLT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24125RHLT can be used for catalog matching and distributor lookup.

Standalone 1-3 cell 2A synchronous Buck battery charger with enhanced EMI performance 20-VQFN -40 to 125 Product overview: BQ24125RHLT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24125RHLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 85-BQ24125RHLT
Product Name Buck 2A VQFN Step-Down DC-DC Converter IC
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
SMD 2.6A 875kHz DC-DC Converter IC - 132-PT5103L - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 3.3 volts
Input Voltage 26 volts
View Details
2 suppliers