Texas Instruments Standard Linear and Logic Buck 2A VQFN Step-Down DC-DC Converter IC BQ24108RHLR

Description
Standalone 1cell 2A synchronous Buck battery charger with blinking status pins 20-VQFN -40 to 85 Product overview: BQ24108RHLR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24108RHLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standalone 1cell 2A synchronous Buck battery charger with blinking status pins 20-VQFN -40 to 85 Product overview: BQ24108RHLR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24108RHLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2A VQFN Step-Down DC-DC Converter IC
85-BQ24108RHLR
Buck 2A VQFN Step-Down DC-DC Converter IC 85-BQ24108RHLR
Standalone 1cell 2A synchronous Buck battery charger with blinking status pins 20-VQFN -40 to 85 Product overview: BQ24108RHLR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24108RHLR can be used for catalog matching and distributor lookup.

Standalone 1cell 2A synchronous Buck battery charger with blinking status pins 20-VQFN -40 to 85 Product overview: BQ24108RHLR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, VQFN, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24108RHLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 85-BQ24108RHLR
Product Name Buck 2A VQFN Step-Down DC-DC Converter IC
Package Type Other; VQFN EP
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227374P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 16.5 volts
View Details
DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers