Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits BQ24075TEVM

Description
BQ24075T Battery Charger Power Management Evaluation Board
Request a Quote Datasheet
Description
BQ24075T Battery Charger Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-45619-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-45619-ND
Evaluation and Demonstration Boards and Kits 296-45619-ND
BQ24075T Battery Charger Power Management Evaluation Board

BQ24075T Battery Charger Power Management Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR BQ24075T Power Management Battery Charger No BQ24075T 1 Cell- Li-Ion/ Li-Pol 1.5A 4.75 ~ 6.5 V Input - BQ24075TEVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR BQ24075T Power Management Battery Charger No BQ24075T 1 Cell- Li-Ion/ Li-Pol 1.5A 4.75 ~ 6.5 V Input
BQ24075TEVM
EVAL MODULE FOR BQ24075T Power Management Battery Charger No BQ24075T 1 Cell- Li-Ion/ Li-Pol 1.5A 4.75 ~ 6.5 V Input BQ24075TEVM
EVAL MODULE FOR BQ24075T Power Management Battery Charger No BQ24075T 1 Cell- Li-Ion/ Li-Pol 1.5A 4.75 ~ 6.5 V Input

EVAL MODULE FOR BQ24075T Power Management Battery Charger No BQ24075T 1 Cell- Li-Ion/ Li-Pol 1.5A 4.75 ~ 6.5 V Input

Supplier's Site
Evaluation and Demonstration Boards and Kits - BQ24075TEVM - 913428-BQ24075TEVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - BQ24075TEVM
913428-BQ24075TEVM
Evaluation and Demonstration Boards and Kits - BQ24075TEVM 913428-BQ24075TEVM
Manufacturer: Texas Instruments Win Source Part Number: 913428-BQ24075TEVM Series: bqTINY™ III Features: BQ24075T Battery Charger Power Management Evaluation Board Package: Box Family Name: bq24075 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: BQ24075TEVM-ND, 296-45619

Manufacturer: Texas Instruments
Win Source Part Number: 913428-BQ24075TEVM
Series: bqTINY™ III
Features: BQ24075T Battery Charger Power Management Evaluation Board
Package: Box
Family Name: bq24075
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: BQ24075TEVM-ND, 296-45619

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - BQ24075TEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
BQ24075TEVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits BQ24075TEVM
EVAL MODULE FOR BQ24075T

EVAL MODULE FOR BQ24075T

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-45619-ND BQ24075TEVM 913428-BQ24075TEVM BQ24075TEVM
Product Name Evaluation and Demonstration Boards and Kits EVAL MODULE FOR BQ24075T Power Management Battery Charger No BQ24075T 1 Cell- Li-Ion/ Li-Pol 1.5A 4.75 ~ 6.5 V Input Evaluation and Demonstration Boards and Kits - BQ24075TEVM Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-3142+ - TB-BFHKI-3142C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864043 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; One Mechanical Relay
Ports Wireless
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details