Texas Instruments High-Performance Analog EVAL MOD FOR BQ24012 Power Management Battery Charger No BQ24012 1 Cell- Li-Ion / Li-Pol 4.2V @ 700mA 5 Vin BQ24012EVM

Description
EVAL MOD FOR BQ24012 Power Management Battery Charger No BQ24012 1 Cell- Li-Ion / Li-Pol 4.2V @ 700mA 5 Vin
Request a Quote Datasheet
Description
EVAL MOD FOR BQ24012 Power Management Battery Charger No BQ24012 1 Cell- Li-Ion / Li-Pol 4.2V @ 700mA 5 Vin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MOD FOR BQ24012 Power Management Battery Charger No BQ24012 1 Cell- Li-Ion / Li-Pol 4.2V @ 700mA 5 Vin - BQ24012EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD FOR BQ24012 Power Management Battery Charger No BQ24012 1 Cell- Li-Ion / Li-Pol 4.2V @ 700mA 5 Vin
BQ24012EVM
EVAL MOD FOR BQ24012 Power Management Battery Charger No BQ24012 1 Cell- Li-Ion / Li-Pol 4.2V @ 700mA 5 Vin BQ24012EVM
EVAL MOD FOR BQ24012 Power Management Battery Charger No BQ24012 1 Cell- Li-Ion / Li-Pol 4.2V @ 700mA 5 Vin

EVAL MOD FOR BQ24012 Power Management Battery Charger No BQ24012 1 Cell- Li-Ion / Li-Pol 4.2V @ 700mA 5 Vin

Supplier's Site
Evaluation and Demonstration Boards and Kits - BQ24012EVM - 770284-BQ24012EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - BQ24012EVM
770284-BQ24012EVM
Evaluation and Demonstration Boards and Kits - BQ24012EVM 770284-BQ24012EVM
Manufacturer: Texas Instruments Win Source Part Number: 770284-BQ24012EVM Series: bqTINY Main Purpose: Power Management, Battery Charger Supplied Contents: Board(s) Primary Attributes: 1 Cell- Li-Ion / Li-Pol, 4.2V @ 700mA, 5V in Embedded: No Utilized IC / Part: BQ24012 Secondary Attributes: Safety Timer, Precharge Conditioning, Cell Temperature Monitoring, Status Output Family Name: bq24012 Categories: Development Boards, Kits, Programmers Introduction Date: May 01, 2002 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770284-BQ24012EVM
Series: bqTINY
Main Purpose: Power Management, Battery Charger
Supplied Contents: Board(s)
Primary Attributes: 1 Cell- Li-Ion / Li-Pol, 4.2V @ 700mA, 5V in
Embedded: No
Utilized IC / Part: BQ24012
Secondary Attributes: Safety Timer, Precharge Conditioning, Cell Temperature Monitoring, Status Output
Family Name: bq24012
Categories: Development Boards, Kits, Programmers
Introduction Date: May 01, 2002
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - BQ24012EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
BQ24012EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits BQ24012EVM
EVAL MOD FOR BQ24012

EVAL MOD FOR BQ24012

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
BQ24012EVM
Power Management IC Development Tools BQ24012EVM
Power Management IC Development Tools 1A Li-Ion Chrgr Eval Mod w/ Pow-Good

Power Management IC Development Tools 1A Li-Ion Chrgr Eval Mod w/ Pow-Good

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number BQ24012EVM 770284-BQ24012EVM BQ24012EVM BQ24012EVM
Product Name EVAL MOD FOR BQ24012 Power Management Battery Charger No BQ24012 1 Cell- Li-Ion / Li-Pol 4.2V @ 700mA 5 Vin Evaluation and Demonstration Boards and Kits - BQ24012EVM Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2473243 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,BLJC2-252R+, JC0603C, 50OHM - TB-1011+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details