The bq24008PWP is a linear Li-Ion battery charger for single-cell packs, integrating a FET pass transistor, reverse-blocking Schottky diode, and thermal protection. It supports up to 1.2 A continuous charge current with ±1% voltage regulation accuracy and offers a bicolor LED charge-status output. The device operates over a junction temperature range of -40°C to 125°C and is packaged in a 20-lead HTSSOP PowerPAD with a 5 mm × 6.4 mm footprint. It includes a timer-enable function to disable charge termination when current is shared with a load and features preconditioning for deeply discharged cells. The charger terminates based on minimum taper current or a 22.5-minute timer, and supports both coke and graphite anode battery chemistries. It meets RoHS and Green standards and is rated for operation from -20°C to 70°C ambient temperature.
1-cell, 1.2-A, linear Li-ion battery charger with bi-color LED and integrated FET and timer-enable 20-HTSSOP -20 to 70 Product overview: BQ24008PWP from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, HTSSOP, MOSFET Transistor, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24008PWP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 85-BQ24008PWP |
| Product Name | HTSSOP MOSFET Transistor |
| TJ | -40 C (-40 F) |