Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ20Z80DBTR-V101 BQ20Z80DBTR-V101

Description
Manufacturer: Texas Instruments Win Source Part Number: 1023787-BQ20Z80DBTR- V101 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1023787-BQ20Z80DBTR- V101 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ20Z80DBTR-V101 - 1023787-BQ20Z80DBTR-V101 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z80DBTR-V101
1023787-BQ20Z80DBTR-V101
PMIC - PMIC - Battery Management - BQ20Z80DBTR-V101 1023787-BQ20Z80DBTR-V101
Manufacturer: Texas Instruments Win Source Part Number: 1023787-BQ20Z80DBTR- V101 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023787-BQ20Z80DBTR-V101
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ20Z80DBTR-V101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z80DBTR-V101
Battery Management BQ20Z80DBTR-V101
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z80DBTR-V101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z80DBTR-V101
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z80DBTR-V101
IC GAS GAUGE BQ29312A 38-TSSOP

IC GAS GAUGE BQ29312A 38-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1023787-BQ20Z80DBTR-V101 BQ20Z80DBTR-V101 BQ20Z80DBTR-V101
Product Name PMIC - PMIC - Battery Management - BQ20Z80DBTR-V101 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1698210 - RS Components, Ltd.
Specs
Type Dmp
Pins 8
View Details