Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ20Z75DBTR BQ20Z75DBTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154072-BQ20Z75DBTR Series: Impedance Track Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Family Name: BQ20Z75 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): BQ20Z75DBTRG4; BQ20Z75DBTG4; BQ20Z75DBT; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154072-BQ20Z75DBTR Series: Impedance Track Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Family Name: BQ20Z75 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): BQ20Z75DBTRG4; BQ20Z75DBTG4; BQ20Z75DBT; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ20Z75DBTR - 1154072-BQ20Z75DBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z75DBTR
1154072-BQ20Z75DBTR
PMIC - PMIC - Battery Management - BQ20Z75DBTR 1154072-BQ20Z75DBTR
Manufacturer: Texas Instruments Win Source Part Number: 1154072-BQ20Z75DBTR Series: Impedance Track Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Family Name: BQ20Z75 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): BQ20Z75DBTRG4; BQ20Z75DBTG4; BQ20Z75DBT; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1154072-BQ20Z75DBTR
Series: Impedance Track
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 38-TFSOP (0.173", 4.40mm Width)
Function: Multi-Function Controller
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 4
Family Name: BQ20Z75
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): BQ20Z75DBTRG4; BQ20Z75DBTG4; BQ20Z75DBT;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z75DBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z75DBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z75DBTR
IC GAS GAUGE LI-ION 2-4C 38TSSOP

IC GAS GAUGE LI-ION 2-4C 38TSSOP

Supplier's Site
Battery Management - BQ20Z75DBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z75DBTR
Battery Management BQ20Z75DBTR
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154072-BQ20Z75DBTR BQ20Z75DBTR BQ20Z75DBTR
Product Name PMIC - PMIC - Battery Management - BQ20Z75DBTR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage References - 2060267P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details