Texas Instruments High-Performance Analog Battery Management BQ20Z75DBT-V180

Description
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP
Request a Quote Datasheet
Description
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-32834-5-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-32834-5-ND
Battery Management 296-32834-5-ND
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1015286-BQ20Z75DBT-V180 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1015286-BQ20Z75DBT-V180
Integrated Circuits (ICs) - PMIC - Battery Management 1015286-BQ20Z75DBT-V180
Win Source Part Number: 1015286-BQ20Z75DBT-V 180 Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: Impedance Track™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Function: Multi-Function Controller Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-32834-5,BQ20Z75D BT-V180-ND,BQ20Z75DB TV180,TEXBENBQ20Z75D BT-V180,2156-BQ20Z75 DBT-V180-TI Base Product Number: BQ20Z75

Win Source Part Number: 1015286-BQ20Z75DBT-V180
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: Impedance Track™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Function: Multi-Function Controller
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-32834-5,BQ20Z75DBT-V180-ND,BQ20Z75DBTV180,TEXBENBQ20Z75DBT-V180,2156-BQ20Z75DBT-V180-TI
Base Product Number: BQ20Z75

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ20Z75DBT-V180
Battery Management BQ20Z75DBT-V180
Battery Management SBS 1.1 Compliant Gas Gauge

Battery Management SBS 1.1 Compliant Gas Gauge

Buy Now Datasheet
PMIC - Battery Management - BQ20Z75DBT-V180 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ20Z75DBT-V180
PMIC - Battery Management BQ20Z75DBT-V180
IC GAS GAUGE W/TRACK IMP 38TSSOP

IC GAS GAUGE W/TRACK IMP 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-32834-5-ND 1015286-BQ20Z75DBT-V180 BQ20Z75DBT-V180 BQ20Z75DBT-V180
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1353993-TLE9012DQUXUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - BQ20Z80DBT-V110 - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details