Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ20Z45DBTR BQ20Z45DBTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 079667-BQ20Z45DBTR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Family Name: BQ20Z45 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ20Z45DBTR-R1; BQ20Z45DBT; BQ40Z50RSMT; BQ40Z50RSMT-R1; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 079667-BQ20Z45DBTR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Family Name: BQ20Z45 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ20Z45DBTR-R1; BQ20Z45DBT; BQ40Z50RSMT; BQ40Z50RSMT-R1; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ20Z45DBTR - 079667-BQ20Z45DBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z45DBTR
079667-BQ20Z45DBTR
PMIC - PMIC - Battery Management - BQ20Z45DBTR 079667-BQ20Z45DBTR
Manufacturer: Texas Instruments Win Source Part Number: 079667-BQ20Z45DBTR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Family Name: BQ20Z45 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ20Z45DBTR-R1; BQ20Z45DBT; BQ40Z50RSMT; BQ40Z50RSMT-R1; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079667-BQ20Z45DBTR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Family Name: BQ20Z45
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): BQ20Z45DBTR-R1; BQ20Z45DBT; BQ40Z50RSMT; BQ40Z50RSMT-R1;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z45DBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z45DBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z45DBTR
IC ADVANCED GAS GAUGE 38-TSSOP

IC ADVANCED GAS GAUGE 38-TSSOP

Supplier's Site
Battery Management - BQ20Z45DBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z45DBTR
Battery Management BQ20Z45DBTR
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 079667-BQ20Z45DBTR BQ20Z45DBTR BQ20Z45DBTR
Product Name PMIC - PMIC - Battery Management - BQ20Z45DBTR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details