Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2085DBTR-V1P2 BQ2085DBTR-V1P2

Description
Manufacturer: Texas Instruments Win Source Part Number: 144875-BQ2085DBTR-V1 P2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144875-BQ2085DBTR-V1 P2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2085DBTR-V1P2 - 144875-BQ2085DBTR-V1P2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2085DBTR-V1P2
144875-BQ2085DBTR-V1P2
PMIC - PMIC - Battery Management - BQ2085DBTR-V1P2 144875-BQ2085DBTR-V1P2
Manufacturer: Texas Instruments Win Source Part Number: 144875-BQ2085DBTR-V1 P2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144875-BQ2085DBTR-V1P2
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ2085DBTR-V1P2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2085DBTR-V1P2
Battery Management BQ2085DBTR-V1P2
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 144875-BQ2085DBTR-V1P2 BQ2085DBTR-V1P2
Product Name PMIC - PMIC - Battery Management - BQ2085DBTR-V1P2 Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers