The bq20851-V1P2 is a SBS-compliant gas gauge IC designed to accurately measure and report available charge in Li-ion and Li-polymer batteries for notebook PCs and similar applications. It features an integrated 16-bit integrating converter with better than 3-nVh resolution and less than 1-µV offset error for coulomb counting, and a 16-bit delta sigma ADC for voltage and temperature monitoring. The device includes 512 bytes of internal flash memory for configuration and self-calibration, drives a 3- to 5-segment LED display for capacity indication, and communicates via SMBus with the bq29311 AFE protection IC. It is packaged in a 38-pin TSSOP and operates from -20°C to 85°C. The part number bq20851DBTR-V1P2 denotes the tape-and-reel version of this IC.
Power Supply Support Circuit, Adjustable, 2 Channel, PDSO38 Product overview: BQ20851DBTR-V1P2 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ20851DBTR-V1P2
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ20851DBTR-V1P2 |
| Product Name | Dual Power Management IC |
| Package Type | Other; TSSOP |