Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ20851DBT-V1P2 BQ20851DBT-V1P2

Description
Manufacturer: Texas Instruments Win Source Part Number: 770278-BQ20851DBT-V1 P2 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Family Name: BQ20851-V1P2 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): DS2784G-CT+T&R; DS2784G-CP4+T&R; DS2782E; DS2784G-CH1+T&R; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770278-BQ20851DBT-V1 P2 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Family Name: BQ20851-V1P2 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): DS2784G-CT+T&R; DS2784G-CP4+T&R; DS2782E; DS2784G-CH1+T&R; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ20851DBT-V1P2 - 770278-BQ20851DBT-V1P2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20851DBT-V1P2
770278-BQ20851DBT-V1P2
PMIC - PMIC - Battery Management - BQ20851DBT-V1P2 770278-BQ20851DBT-V1P2
Manufacturer: Texas Instruments Win Source Part Number: 770278-BQ20851DBT-V1 P2 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Family Name: BQ20851-V1P2 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): DS2784G-CT+T&R; DS2784G-CP4+T&R; DS2782E; DS2784G-CH1+T&R; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770278-BQ20851DBT-V1P2
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 38-TFSOP (0.173", 4.40mm Width)
Function: Battery Monitor
Interface: SMBus
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Family Name: BQ20851-V1P2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): DS2784G-CT+T&R; DS2784G-CP4+T&R; DS2782E; DS2784G-CH1+T&R;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-V1P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20851DBT-V1P2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20851DBT-V1P2
IC GAS GAUGE FOR BQ29311 38TSSOP

IC GAS GAUGE FOR BQ29311 38TSSOP

Supplier's Site
Battery Management - BQ20851DBT-V1P2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20851DBT-V1P2
Battery Management BQ20851DBT-V1P2
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770278-BQ20851DBT-V1P2 BQ20851DBT-V1P2 BQ20851DBT-V1P2
Product Name PMIC - PMIC - Battery Management - BQ20851DBT-V1P2 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products