Texas Instruments EVALUATION MODULE FOR BQ2084-001 Power Management Battery Gauge No bq2084/bq29312/bq29401 2 3 or 4 Cell Li-Ion / Li-Pol 6 ~ 25 V BQ2084EVM-001

Description
EVALUATION MODULE FOR BQ2084-001 Power Management Battery Gauge No bq2084/bq29312/bq294 01 2 3 or 4 Cell Li-Ion / Li-Pol 6 ~ 25 V
Request a Quote Datasheet
Description
EVALUATION MODULE FOR BQ2084-001 Power Management Battery Gauge No bq2084/bq29312/bq294 01 2 3 or 4 Cell Li-Ion / Li-Pol 6 ~ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVALUATION MODULE FOR BQ2084-001 Power Management Battery Gauge No bq2084/bq29312/bq29401 2 3 or 4 Cell Li-Ion / Li-Pol 6 ~ 25 V - BQ2084EVM-001 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVALUATION MODULE FOR BQ2084-001 Power Management Battery Gauge No bq2084/bq29312/bq29401 2 3 or 4 Cell Li-Ion / Li-Pol 6 ~ 25 V
BQ2084EVM-001
EVALUATION MODULE FOR BQ2084-001 Power Management Battery Gauge No bq2084/bq29312/bq29401 2 3 or 4 Cell Li-Ion / Li-Pol 6 ~ 25 V BQ2084EVM-001
EVALUATION MODULE FOR BQ2084-001 Power Management Battery Gauge No bq2084/bq29312/bq294 01 2 3 or 4 Cell Li-Ion / Li-Pol 6 ~ 25 V

EVALUATION MODULE FOR BQ2084-001 Power Management Battery Gauge No bq2084/bq29312/bq29401 2 3 or 4 Cell Li-Ion / Li-Pol 6 ~ 25 V

Supplier's Site
Evaluation and Demonstration Boards and Kits - BQ2084EVM-001 - 770348-BQ2084EVM-001 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - BQ2084EVM-001
770348-BQ2084EVM-001
Evaluation and Demonstration Boards and Kits - BQ2084EVM-001 770348-BQ2084EVM-001
Manufacturer: Texas Instruments Win Source Part Number: 770348-BQ2084EVM-001 Main Purpose: Power Management, Battery Gauge Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 2, 3, or 4 Cell Li-Ion / Li-Pol, 6 ~ 25V Embedded: No Utilized IC / Part: bq2084/bq29312/bq294 01 Secondary Attributes: Overcharge, Over Discharge, Short Circuit, and Overcurrent Protection Family Name: BQ2084 Categories: Development Boards, Kits, Programmers Introduction Date: October 06, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 770348-BQ2084EVM-001
Main Purpose: Power Management, Battery Gauge
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: 2, 3, or 4 Cell Li-Ion / Li-Pol, 6 ~ 25V
Embedded: No
Utilized IC / Part: bq2084/bq29312/bq29401
Secondary Attributes: Overcharge, Over Discharge, Short Circuit, and Overcurrent Protection
Family Name: BQ2084
Categories: Development Boards, Kits, Programmers
Introduction Date: October 06, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - BQ2084EVM-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
BQ2084EVM-001
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits BQ2084EVM-001
EVALUATION MODULE FOR BQ2084-001

EVALUATION MODULE FOR BQ2084-001

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number BQ2084EVM-001 770348-BQ2084EVM-001 BQ2084EVM-001
Product Name EVALUATION MODULE FOR BQ2084-001 Power Management Battery Gauge No bq2084/bq29312/bq29401 2 3 or 4 Cell Li-Ion / Li-Pol 6 ~ 25 V Evaluation and Demonstration Boards and Kits - BQ2084EVM-001 Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1887116 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BCR320U HW LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TCW1-272-1+,JC0603C,50 OHM - TB-828+ - Mini-Circuits
Specs
Category Developement Board
View Details