Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2084DBTR-V140 BQ2084DBTR-V140

Description
Manufacturer: Texas Instruments Win Source Part Number: 140194-BQ2084DBTR-V1 40 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 140194-BQ2084DBTR-V1 40 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2084DBTR-V140 - 140194-BQ2084DBTR-V140 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2084DBTR-V140
140194-BQ2084DBTR-V140
PMIC - PMIC - Battery Management - BQ2084DBTR-V140 140194-BQ2084DBTR-V140
Manufacturer: Texas Instruments Win Source Part Number: 140194-BQ2084DBTR-V1 40 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140194-BQ2084DBTR-V140
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ2084DBTR-V140 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2084DBTR-V140
Battery Management BQ2084DBTR-V140
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2084DBTR-V140 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2084DBTR-V140
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2084DBTR-V140
IC GAS GAUGE FOR BQ29312 38TSSOP

IC GAS GAUGE FOR BQ29312 38TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 140194-BQ2084DBTR-V140 BQ2084DBTR-V140 BQ2084DBTR-V140
Product Name PMIC - PMIC - Battery Management - BQ2084DBTR-V140 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details