Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2084DBTR-V123 BQ2084DBTR-V123

Description
Manufacturer: Texas Instruments Win Source Part Number: 770277-BQ2084DBTR-V1 23 Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Family Name: bq2084-V123 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): STC3115AIJT; MAX17260SETD+T; STC3115AIQT; MAX17261MEWL+T; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770277-BQ2084DBTR-V1 23 Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Family Name: bq2084-V123 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): STC3115AIJT; MAX17260SETD+T; STC3115AIQT; MAX17261MEWL+T; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2084DBTR-V123 - 770277-BQ2084DBTR-V123 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2084DBTR-V123
770277-BQ2084DBTR-V123
PMIC - PMIC - Battery Management - BQ2084DBTR-V123 770277-BQ2084DBTR-V123
Manufacturer: Texas Instruments Win Source Part Number: 770277-BQ2084DBTR-V1 23 Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Family Name: bq2084-V123 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): STC3115AIJT; MAX17260SETD+T; STC3115AIQT; MAX17261MEWL+T; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770277-BQ2084DBTR-V123
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 38-TFSOP (0.173", 4.40mm Width)
Function: Battery Monitor
Interface: SMBus
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 4
Family Name: bq2084-V123
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): STC3115AIJT; MAX17260SETD+T; STC3115AIQT; MAX17261MEWL+T;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2084DBTR-V123 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2084DBTR-V123
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2084DBTR-V123
IC GAS GAUGE FOR BQ29312 38TSSOP

IC GAS GAUGE FOR BQ29312 38TSSOP

Supplier's Site
Battery Management - BQ2084DBTR-V123 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2084DBTR-V123
Battery Management BQ2084DBTR-V123
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770277-BQ2084DBTR-V123 BQ2084DBTR-V123 BQ2084DBTR-V123
Product Name PMIC - PMIC - Battery Management - BQ2084DBTR-V123 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24165YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 5000 µA
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details