The bq2083DBTR is a SBS-compliant gas gauge IC for accurate measurement of charge in Li-ion and Li-polymer batteries, designed for use with the bq29311 analog front-end protection IC. It features a 16-bit integrating converter with better than 3-nVh resolution and less than 1-µV offset error, a 16-bit delta-sigma converter for voltage and temperature measurements, and 512 bytes of internal flash memory for programmable cell modeling. The device supports SMBus communication, drives a 3- to 5-segment LED display for remaining capacity indication, and is supplied in a 38-pin TSSOP package. It operates from -20°C to 85°C and is RoHS-compliant with no lead or bromine/antimony-bas
1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO38, GREEN, PLASTIC, TSSOP-38 Product overview: BQ2083DBTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ2083DBTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-BQ2083DBTR |
| Product Name | TSSOP Power Management IC |
| Package Type | Other; TSSOP |